The VNS14NV04P-E is a monolithic fully autoprotected Power MOSFET in an SO-8 package, designed for DC to 50 kHz applications as a replacement for standard Power MOSFETs. It features linear current limitation, thermal shutdown, short circuit protection, and an integrated overvoltage clamp. The device has a maximum drain-source on-resistance of 35 mΩ, supports a continuous current of 12 A, and operates with a 40 V drain-source voltage. Fault detection is achieved by monitoring the input pin voltage. The part is compatible with standard Power MOSFETs and includes ESD protection and low input current draw. The same specifications apply to the VNS14NV04PTR-E, which is the tape and reel version of this device.
Manufacturer: STMicroelectronics
Win Source Part Number: 799164-VNS14NV04PTR-
Series: OMNIFET II, VIPower
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Output Configuration: Low Side
Voltage - Load: 36V (Maximum)
Rds On (Typ): 35 mOhm (Maximum)
Family Name: VNS14NV04P
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SO
Current - Output (Maximum): 12A
Alternative Parts (Cross-Reference): LTC1473LCGN#TR; DML3009LDC-7; G559BTO1U; G559CTO1D;
Introduction Date: April 15, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 799164-VNS14NV04PTR-E |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - VNS14NV04PTR-E |
| Polarity | N-Channel |