IC DRIVER HIGH SIDE QUAD 20-SOIC
Power Switch/Driver 1:1 N-Channel 250mA 20-SO
IC PWR DRIVER N-CHANNEL 1:1 20SO
| Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 761-VNQ860TR-E | VNQ860TR-E | VNQ860TR-E |
| Product Name | IC DRIVER HIGH SIDE QUAD 20-SOIC | Power Distribution Switches, Load Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | High-side | High-side | |
| Number of Outputs | 4; 4 | 4; 4 | |
| Output Current | 0.2500 amps | 0.2500 amps | |
| Supply Voltage | 24 volts | ||
| Power Dissipation | 16 watts |