STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ830TR-E VNQ830TR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 902736-VNQ830TR-E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: VNQ830 Categories: Integrated Circuits (ICs) Case / Package: 28-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 902736-VNQ830TR-E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: VNQ830 Categories: Integrated Circuits (ICs) Case / Package: 28-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ830TR-E
VNQ830TR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ830TR-E VNQ830TR-E
Manufacturer: STMicroelectronics Win Source Part Number: 902736-VNQ830TR-E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: VNQ830 Categories: Integrated Circuits (ICs) Case / Package: 28-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 902736-VNQ830TR-E
Series: VIPower™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Reel - TR
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Supply Voltage: Not Required
Part Status: Obsolete
Family Name: VNQ830
Categories: Integrated Circuits (ICs)
Case / Package: 28-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNQ830TR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNQ830TR-E
PMIC - Power Distribution Switches, Load Drivers VNQ830TR-E
IC PWR DRIVER N-CHANNEL 1:1 28SO

IC PWR DRIVER N-CHANNEL 1:1 28SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNQ830TR-E VNQ830TR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ830TR-E PMIC - Power Distribution Switches, Load Drivers
Current 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-443/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details