STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers VNQ830PEPTR-E

Description
Win Source Part Number: 1020750-VNQ830PEPTR- E Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: VIPower™ Features: Auto Restart, Status Flag Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 14A Output Configuration: High Side Voltage - Load: 5.5V ~ 36V Rds On (Typ): 60mOhm (Max) Package / Case: 24-PowerBSOP (0.295", 7.50mm Width) Supplier Device Package: PowerSSO-24 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VNQ830
Request a Quote Datasheet
Description
Win Source Part Number: 1020750-VNQ830PEPTR- E Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: VIPower™ Features: Auto Restart, Status Flag Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 14A Output Configuration: High Side Voltage - Load: 5.5V ~ 36V Rds On (Typ): 60mOhm (Max) Package / Case: 24-PowerBSOP (0.295", 7.50mm Width) Supplier Device Package: PowerSSO-24 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VNQ830
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1020750-VNQ830PEPTR-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1020750-VNQ830PEPTR-E
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1020750-VNQ830PEPTR-E
Win Source Part Number: 1020750-VNQ830PEPTR- E Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: VIPower™ Features: Auto Restart, Status Flag Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 14A Output Configuration: High Side Voltage - Load: 5.5V ~ 36V Rds On (Typ): 60mOhm (Max) Package / Case: 24-PowerBSOP (0.295", 7.50mm Width) Supplier Device Package: PowerSSO-24 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VNQ830

Win Source Part Number: 1020750-VNQ830PEPTR-E
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: VIPower™
Features: Auto Restart, Status Flag
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 4
Current - Output (Max): 14A
Output Configuration: High Side
Voltage - Load: 5.5V ~ 36V
Rds On (Typ): 60mOhm (Max)
Package / Case: 24-PowerBSOP (0.295", 7.50mm Width)
Supplier Device Package: PowerSSO-24
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: VNQ830

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1020750-VNQ830PEPTR-E
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897836 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Open Drain; Active Low; Active High; Active high, active low, open drain
View Details
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - ATL431AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details