STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ830PEP-E VNQ830PEP-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 129042-VNQ830PEP-E Packaging: Tube/Rail Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 14A Voltage - Load: 5.5 V to 36 V Rds On (Typ): 60 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-24 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 129042-VNQ830PEP-E Packaging: Tube/Rail Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 14A Voltage - Load: 5.5 V to 36 V Rds On (Typ): 60 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-24 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ830PEP-E
VNQ830PEP-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ830PEP-E VNQ830PEP-E
Manufacturer: STMicroelectronics Win Source Part Number: 129042-VNQ830PEP-E Packaging: Tube/Rail Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 14A Voltage - Load: 5.5 V to 36 V Rds On (Typ): 60 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-24 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 129042-VNQ830PEP-E
Packaging: Tube/Rail
Features: Auto Restart, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 4
Current - Output (Max): 14A
Voltage - Load: 5.5 V to 36 V
Rds On (Typ): 60 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSSO-24
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNQ830PEP-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNQ830PEP-E
PMIC - Power Distribution Switches, Load Drivers VNQ830PEP-E
IC PWR DRVR N-CHAN 1:1 PWRSSO24

IC PWR DRVR N-CHAN 1:1 PWRSSO24

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNQ830PEP-E VNQ830PEP-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ830PEP-E PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5 V to 36 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-144 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details