STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers VNQ810P-E

Description
Win Source Part Number: 1029440-VNQ810P-E Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: VIPower™ Features: Auto Restart, Status Flag Package: Tube Standard Package: 28 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 3.5A Output Configuration: High Side Voltage - Load: 5.5V ~ 36V Rds On (Typ): 160mOhm (Max) Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SO Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VNQ810PTR-E; VNQ810; VNQ860-EVNQ810P-E.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19763,VNQ810P-E- ND Base Product Number: VNQ810 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1029440-VNQ810P-E Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: VIPower™ Features: Auto Restart, Status Flag Package: Tube Standard Package: 28 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 3.5A Output Configuration: High Side Voltage - Load: 5.5V ~ 36V Rds On (Typ): 160mOhm (Max) Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SO Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VNQ810PTR-E; VNQ810; VNQ860-EVNQ810P-E.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19763,VNQ810P-E- ND Base Product Number: VNQ810 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1029440-VNQ810P-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1029440-VNQ810P-E
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1029440-VNQ810P-E
Win Source Part Number: 1029440-VNQ810P-E Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: VIPower™ Features: Auto Restart, Status Flag Package: Tube Standard Package: 28 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 3.5A Output Configuration: High Side Voltage - Load: 5.5V ~ 36V Rds On (Typ): 160mOhm (Max) Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SO Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VNQ810PTR-E; VNQ810; VNQ860-EVNQ810P-E.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19763,VNQ810P-E- ND Base Product Number: VNQ810 Product Status: Obsolete

Win Source Part Number: 1029440-VNQ810P-E
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: VIPower™
Features: Auto Restart, Status Flag
Package: Tube
Standard Package: 28
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 4
Current - Output (Max): 3.5A
Output Configuration: High Side
Voltage - Load: 5.5V ~ 36V
Rds On (Typ): 160mOhm (Max)
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SO
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): VNQ810PTR-E; VNQ810; VNQ860-EVNQ810P-E.;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-19763,VNQ810P-E-ND
Base Product Number: VNQ810
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1029440-VNQ810P-E
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897882 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details