STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ810-E VNQ810-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279656-VNQ810-E Packaging: Tube Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: Not Required Number of Outputs: 4 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 28-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 28-SOIC Current - Output (Maximum): 3.5A Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: VNQ810 Manufacturer Pack Quantity: 28 MSL Level: 1 (Unlimited) Load Voltage (V): 5.5V ~ 36V Rds On: 160mOhm (Maximum)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279656-VNQ810-E Packaging: Tube Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: Not Required Number of Outputs: 4 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 28-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 28-SOIC Current - Output (Maximum): 3.5A Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: VNQ810 Manufacturer Pack Quantity: 28 MSL Level: 1 (Unlimited) Load Voltage (V): 5.5V ~ 36V Rds On: 160mOhm (Maximum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ810-E
VNQ810-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ810-E VNQ810-E
Manufacturer: STMicroelectronics Win Source Part Number: 1279656-VNQ810-E Packaging: Tube Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: Not Required Number of Outputs: 4 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 28-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 28-SOIC Current - Output (Maximum): 3.5A Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: VNQ810 Manufacturer Pack Quantity: 28 MSL Level: 1 (Unlimited) Load Voltage (V): 5.5V ~ 36V Rds On: 160mOhm (Maximum)

Manufacturer: STMicroelectronics
Win Source Part Number: 1279656-VNQ810-E
Packaging: Tube
Features: Auto Restart, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Supply Voltage: Not Required
Number of Outputs: 4
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 28-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 28-SOIC
Current - Output (Maximum): 3.5A
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Family Part Number: VNQ810
Manufacturer Pack Quantity: 28
MSL Level: 1 (Unlimited)
Load Voltage (V): 5.5V ~ 36V
Rds On: 160mOhm (Maximum)

Buy Now
PMIC - Power Distribution Switches, Load Drivers - VNQ810-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNQ810-E
PMIC - Power Distribution Switches, Load Drivers VNQ810-E
IC PWR DRIVER N-CHANNEL 1:1 28SO

IC PWR DRIVER N-CHANNEL 1:1 28SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNQ810-E VNQ810-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ810-E PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 787-3861/000-3000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details