STMicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers VNQ7E100AJTR

Description
Win Source Part Number: 1338767-VNQ7E100AJTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100, VIPOWER™ Features: Auto Restart, Status Flag Package: Tape & Reel Standard Package: 2,500 Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) , Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO Number of Outputs: 4 Current - Output (Max): 7.5A Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 100mOhm Mounting Type: Surface Mount Package / Case: 16-PowerLFSOP (0.154", 3.90mm Width) Supplier Device Package: PowerSSO-16 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VNQ7E100
Request a Quote Datasheet
Description
Win Source Part Number: 1338767-VNQ7E100AJTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100, VIPOWER™ Features: Auto Restart, Status Flag Package: Tape & Reel Standard Package: 2,500 Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) , Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO Number of Outputs: 4 Current - Output (Max): 7.5A Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 100mOhm Mounting Type: Surface Mount Package / Case: 16-PowerLFSOP (0.154", 3.90mm Width) Supplier Device Package: PowerSSO-16 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VNQ7E100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1338767-VNQ7E100AJTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1338767-VNQ7E100AJTR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1338767-VNQ7E100AJTR
Win Source Part Number: 1338767-VNQ7E100AJTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100, VIPOWER™ Features: Auto Restart, Status Flag Package: Tape & Reel Standard Package: 2,500 Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) , Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO Number of Outputs: 4 Current - Output (Max): 7.5A Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 100mOhm Mounting Type: Surface Mount Package / Case: 16-PowerLFSOP (0.154", 3.90mm Width) Supplier Device Package: PowerSSO-16 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VNQ7E100

Win Source Part Number: 1338767-VNQ7E100AJTR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q100, VIPOWER™
Features: Auto Restart, Status Flag
Package: Tape & Reel
Standard Package: 2,500
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed) , Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO
Number of Outputs: 4
Current - Output (Max): 7.5A
Output Configuration: High Side
Voltage - Load: 4V ~ 28V
Rds On (Typ): 100mOhm
Mounting Type: Surface Mount
Package / Case: 16-PowerLFSOP (0.154", 3.90mm Width)
Supplier Device Package: PowerSSO-16
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: VNQ7E100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1338767-VNQ7E100AJTR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
 - DG191AP/B - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
4 suppliers