Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE031AIRGZR AFE031AIRGZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 134317-AFE031AIRGZR Packaging: Reel - TR Number of Bits: 10 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 48-VQFN (7x7) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 134317-AFE031AIRGZR Packaging: Reel - TR Number of Bits: 10 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 48-VQFN (7x7) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE031AIRGZR - 134317-AFE031AIRGZR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE031AIRGZR
134317-AFE031AIRGZR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE031AIRGZR 134317-AFE031AIRGZR
Manufacturer: Texas Instruments Win Source Part Number: 134317-AFE031AIRGZR Packaging: Reel - TR Number of Bits: 10 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 48-VQFN (7x7) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 134317-AFE031AIRGZR
Packaging: Reel - TR
Number of Bits: 10
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 48-VQFN (7x7)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 134317-AFE031AIRGZR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE031AIRGZR
Package Type 48-VQFN (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Channel Switch LNA Module - QPB9337 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 114 mA
View Details
Analog Switch and Multiplexer IC - 743-CD54HC154F3A - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to 6 volts
Operating Temperature -55 C (-67 F)
Package Type Rail/Tube
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 1727-6677-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP
View Details
4 suppliers