STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ7140AJTR-E VNQ7140AJTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 812740-VNQ7140AJTR-E Packaging: Reel Mounting Style: SMD Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 140mOhm Supplier Device Package: PowerSSO-16 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 16-PowerLFSOP Current - Output (Maximum): 8A Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: VNQ7140 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 812740-VNQ7140AJTR-E Packaging: Reel Mounting Style: SMD Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 140mOhm Supplier Device Package: PowerSSO-16 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 16-PowerLFSOP Current - Output (Maximum): 8A Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: VNQ7140 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ7140AJTR-E
VNQ7140AJTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ7140AJTR-E VNQ7140AJTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 812740-VNQ7140AJTR-E Packaging: Reel Mounting Style: SMD Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 140mOhm Supplier Device Package: PowerSSO-16 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 16-PowerLFSOP Current - Output (Maximum): 8A Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: VNQ7140 Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: STMicroelectronics
Win Source Part Number: 812740-VNQ7140AJTR-E
Packaging: Reel
Mounting Style: SMD
Features: Auto Restart, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Number of Outputs: 4
Output Configuration: High Side
Voltage - Load: 4V ~ 28V
Rds On (Typ): 140mOhm
Supplier Device Package: PowerSSO-16
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 16-PowerLFSOP
Current - Output (Maximum): 8A
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Part Number Series: VNQ7140
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
PMIC - Power Distribution Switches, Load Drivers - VNQ7140AJTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNQ7140AJTR-E
PMIC - Power Distribution Switches, Load Drivers VNQ7140AJTR-E
IC PWR DRVR N-CHAN 1:1 PWRSSO16

IC PWR DRVR N-CHAN 1:1 PWRSSO16

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNQ7140AJTR-E VNQ7140AJTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ7140AJTR-E PMIC - Power Distribution Switches, Load Drivers
Voltage 4V ~ 28V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 750-1607 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details