STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ7050AJTR VNQ7050AJTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 851414-VNQ7050AJTR Features: Power Switch/Driver Package: Reel - TR Family Name: VNQ7050 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: VNQ7050AJTR-ND, 497-18900-6, 497-18900-1, 497-18900-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 851414-VNQ7050AJTR Features: Power Switch/Driver Package: Reel - TR Family Name: VNQ7050 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: VNQ7050AJTR-ND, 497-18900-6, 497-18900-1, 497-18900-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ7050AJTR
VNQ7050AJTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ7050AJTR VNQ7050AJTR
Manufacturer: STMicroelectronics Win Source Part Number: 851414-VNQ7050AJTR Features: Power Switch/Driver Package: Reel - TR Family Name: VNQ7050 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: VNQ7050AJTR-ND, 497-18900-6, 497-18900-1, 497-18900-2

Manufacturer: STMicroelectronics
Win Source Part Number: 851414-VNQ7050AJTR
Features: Power Switch/Driver
Package: Reel - TR
Family Name: VNQ7050
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: VNQ7050AJTR-ND, 497-18900-6, 497-18900-1, 497-18900-2

Buy Now Datasheet
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics - 47AK7146 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics
47AK7146
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics 47AK7146
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC ROHS COMPLIANT: YES

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - VNQ7050AJTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNQ7050AJTR
PMIC - Power Distribution Switches, Load Drivers VNQ7050AJTR
IC PWR DRVR N-CHAN 1:1 PWRSSO16

IC PWR DRVR N-CHAN 1:1 PWRSSO16

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNQ7050AJTR 47AK7146 VNQ7050AJTR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ7050AJTR Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Current 21.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Units - 2703399 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type G
View Details