STMicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers VNQ7003SYTR

Description
Win Source Part Number: 1338067-VNQ7003SYTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100, VIPOWER™ Features: Auto Restart, Status Flag Package: Tape & Reel Standard Package: 1,000 Output Type: N-Channel Input Type: CMOS Interface: SPI Switch Type: Latched Driver Fault Protection: Current Limiting (Fixed) , Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 9A, 20A Output Configuration: High Side Rds On (Typ): 7mOhm, 25mOhm Mounting Type: Surface Mount Package / Case: 36-PowerFSOP (0.295", 7.50mm Width) Supplier Device Package: PowerSSO-36 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4V ~ 28V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VNQ7003
Request a Quote Datasheet
Description
Win Source Part Number: 1338067-VNQ7003SYTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100, VIPOWER™ Features: Auto Restart, Status Flag Package: Tape & Reel Standard Package: 1,000 Output Type: N-Channel Input Type: CMOS Interface: SPI Switch Type: Latched Driver Fault Protection: Current Limiting (Fixed) , Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 9A, 20A Output Configuration: High Side Rds On (Typ): 7mOhm, 25mOhm Mounting Type: Surface Mount Package / Case: 36-PowerFSOP (0.295", 7.50mm Width) Supplier Device Package: PowerSSO-36 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4V ~ 28V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VNQ7003
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1338067-VNQ7003SYTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1338067-VNQ7003SYTR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1338067-VNQ7003SYTR
Win Source Part Number: 1338067-VNQ7003SYTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100, VIPOWER™ Features: Auto Restart, Status Flag Package: Tape & Reel Standard Package: 1,000 Output Type: N-Channel Input Type: CMOS Interface: SPI Switch Type: Latched Driver Fault Protection: Current Limiting (Fixed) , Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 9A, 20A Output Configuration: High Side Rds On (Typ): 7mOhm, 25mOhm Mounting Type: Surface Mount Package / Case: 36-PowerFSOP (0.295", 7.50mm Width) Supplier Device Package: PowerSSO-36 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4V ~ 28V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VNQ7003

Win Source Part Number: 1338067-VNQ7003SYTR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q100, VIPOWER™
Features: Auto Restart, Status Flag
Package: Tape & Reel
Standard Package: 1,000
Output Type: N-Channel
Input Type: CMOS
Interface: SPI
Switch Type: Latched Driver
Fault Protection: Current Limiting (Fixed) , Over Temperature, Over Voltage
Number of Outputs: 4
Current - Output (Max): 9A, 20A
Output Configuration: High Side
Rds On (Typ): 7mOhm, 25mOhm
Mounting Type: Surface Mount
Package / Case: 36-PowerFSOP (0.295", 7.50mm Width)
Supplier Device Package: PowerSSO-36
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 4V ~ 28V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: VNQ7003

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1338067-VNQ7003SYTR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Supply Voltage (VS) 4 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

5 - 6000 MHz Absorptive High Isolation SP4T Switch - QPC6044 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP4T
Supply Voltage (VS) 5 volts
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MSCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
Analog Switch and Multiplexer IC - 743-74LVC157ADB,118 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 1.2 to 3.6 volts
Power Dissipation 500 milliwatts
View Details
4 suppliers