STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ690SP-E VNQ690SP-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279655-VNQ690SP-E Packaging: Tube Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: Not Required Number of Outputs: 4 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 10-PowerSO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 10-PowerSOIC (0.370", 9.40mm Width) Current - Output (Maximum): 10A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: VNQ690 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Load Voltage (V): 6V ~ 36V Rds On: 90mOhm (Maximum)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279655-VNQ690SP-E Packaging: Tube Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: Not Required Number of Outputs: 4 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 10-PowerSO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 10-PowerSOIC (0.370", 9.40mm Width) Current - Output (Maximum): 10A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: VNQ690 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Load Voltage (V): 6V ~ 36V Rds On: 90mOhm (Maximum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ690SP-E
VNQ690SP-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ690SP-E VNQ690SP-E
Manufacturer: STMicroelectronics Win Source Part Number: 1279655-VNQ690SP-E Packaging: Tube Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: Not Required Number of Outputs: 4 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 10-PowerSO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 10-PowerSOIC (0.370", 9.40mm Width) Current - Output (Maximum): 10A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: VNQ690 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Load Voltage (V): 6V ~ 36V Rds On: 90mOhm (Maximum)

Manufacturer: STMicroelectronics
Win Source Part Number: 1279655-VNQ690SP-E
Packaging: Tube
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Supply Voltage: Not Required
Number of Outputs: 4
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 10-PowerSO
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 10-PowerSOIC (0.370", 9.40mm Width)
Current - Output (Maximum): 10A
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: VNQ690
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Load Voltage (V): 6V ~ 36V
Rds On: 90mOhm (Maximum)

Buy Now
PMIC - Power Distribution Switches, Load Drivers - VNQ690SP-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNQ690SP-E
PMIC - Power Distribution Switches, Load Drivers VNQ690SP-E
IC PWR DRIVER N-CHAN 1:1 PWRSO10

IC PWR DRIVER N-CHAN 1:1 PWRSO10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNQ690SP-E VNQ690SP-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ690SP-E PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details