STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ6040STR-E VNQ6040STR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 750620-VNQ6040STR-E Packaging: Tape and Reel Features: Auto Restart Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: PowerSSO-36 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 36-PowerFSOP Current - Output (Maximum): 25A Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: VNQ6040S Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Load Voltage (V): 5V ~ 28V Rds On: 35mOhm
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 750620-VNQ6040STR-E Packaging: Tape and Reel Features: Auto Restart Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: PowerSSO-36 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 36-PowerFSOP Current - Output (Maximum): 25A Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: VNQ6040S Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Load Voltage (V): 5V ~ 28V Rds On: 35mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ6040STR-E
VNQ6040STR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ6040STR-E VNQ6040STR-E
Manufacturer: STMicroelectronics Win Source Part Number: 750620-VNQ6040STR-E Packaging: Tape and Reel Features: Auto Restart Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: PowerSSO-36 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 36-PowerFSOP Current - Output (Maximum): 25A Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: VNQ6040S Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Load Voltage (V): 5V ~ 28V Rds On: 35mOhm

Manufacturer: STMicroelectronics
Win Source Part Number: 750620-VNQ6040STR-E
Packaging: Tape and Reel
Features: Auto Restart
Output Type: N-Channel
Interface: SPI
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 4
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: PowerSSO-36
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 36-PowerFSOP
Current - Output (Maximum): 25A
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: VNQ6040S
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Load Voltage (V): 5V ~ 28V
Rds On: 35mOhm

Buy Now
PMIC - Power Distribution Switches, Load Drivers - VNQ6040STR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNQ6040STR-E
PMIC - Power Distribution Switches, Load Drivers VNQ6040STR-E
IC PWR DRVR N-CHAN 1:1 PWRSSO36

IC PWR DRVR N-CHAN 1:1 PWRSSO36

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNQ6040STR-E VNQ6040STR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ6040STR-E PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-285/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details