STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ600AP-E VNQ600AP-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 938735-VNQ600AP-E Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Supply Voltage: Not Required Part Status: Not For New Designs Family Name: VNQ600 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 28 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: VNQ600AP-E-ND, 497-VNQ600AP-E
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 938735-VNQ600AP-E Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Supply Voltage: Not Required Part Status: Not For New Designs Family Name: VNQ600 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 28 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: VNQ600AP-E-ND, 497-VNQ600AP-E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ600AP-E
VNQ600AP-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ600AP-E VNQ600AP-E
Manufacturer: STMicroelectronics Win Source Part Number: 938735-VNQ600AP-E Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Supply Voltage: Not Required Part Status: Not For New Designs Family Name: VNQ600 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 28 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: VNQ600AP-E-ND, 497-VNQ600AP-E

Manufacturer: STMicroelectronics
Win Source Part Number: 938735-VNQ600AP-E
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Tube
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Supply Voltage: Not Required
Part Status: Not For New Designs
Family Name: VNQ600
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 28
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: VNQ600AP-E-ND, 497-VNQ600AP-E

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNQ600AP-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNQ600AP-E
PMIC - Power Distribution Switches, Load Drivers VNQ600AP-E
IC PWR DRIVER N-CHAN 1:1 28SOIC

IC PWR DRIVER N-CHAN 1:1 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNQ600AP-E VNQ600AP-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ600AP-E PMIC - Power Distribution Switches, Load Drivers
Current 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-463/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details