STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ5E250AJTR-E VNQ5E250AJTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 805116-VNQ5E250AJTR- E Packaging: Reel Mounting Style: SMD Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 250mOhm (Maximum) Supplier Device Package: PowerSSO-16 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 16-PowerFSOP Current - Output (Maximum): 3.5A Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: VNQ5E250 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 805116-VNQ5E250AJTR- E Packaging: Reel Mounting Style: SMD Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 250mOhm (Maximum) Supplier Device Package: PowerSSO-16 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 16-PowerFSOP Current - Output (Maximum): 3.5A Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: VNQ5E250 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ5E250AJTR-E - VNQ5E250AJTR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ5E250AJTR-E
VNQ5E250AJTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ5E250AJTR-E VNQ5E250AJTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 805116-VNQ5E250AJTR- E Packaging: Reel Mounting Style: SMD Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 250mOhm (Maximum) Supplier Device Package: PowerSSO-16 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 16-PowerFSOP Current - Output (Maximum): 3.5A Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: VNQ5E250 Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: STMicroelectronics
Win Source Part Number: 805116-VNQ5E250AJTR-E
Packaging: Reel
Mounting Style: SMD
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 4
Output Configuration: High Side
Voltage - Load: 4V ~ 28V
Rds On (Typ): 250mOhm (Maximum)
Supplier Device Package: PowerSSO-16
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 16-PowerFSOP
Current - Output (Maximum): 3.5A
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Part Number Series: VNQ5E250
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
PMIC - Power Distribution Switches, Load Drivers - VNQ5E250AJTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNQ5E250AJTR-E
PMIC - Power Distribution Switches, Load Drivers VNQ5E250AJTR-E
IC PWR DRVR N-CHAN 1:1 PWRSSO16

IC PWR DRVR N-CHAN 1:1 PWRSSO16

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNQ5E250AJTR-E VNQ5E250AJTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ5E250AJTR-E PMIC - Power Distribution Switches, Load Drivers
Voltage 4V ~ 28V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-315 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details