STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ5E250AJ-E VNQ5E250AJ-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 792778-VNQ5E250AJ-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 16-PowerFSOP (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 4 V ~ 28 V Rds On (Typ): 250 mOhm (Maximum) Family Name: VNQ5E250AJ Categories: Integrated Circuits (ICs) Manufacturer Package: PowerSSO-16 Current - Output (Maximum): 3.5A Alternative Parts (Cross-Reference): VNQ5E250AJTR-E; Introduction Date: April 19, 2010 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 792778-VNQ5E250AJ-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 16-PowerFSOP (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 4 V ~ 28 V Rds On (Typ): 250 mOhm (Maximum) Family Name: VNQ5E250AJ Categories: Integrated Circuits (ICs) Manufacturer Package: PowerSSO-16 Current - Output (Maximum): 3.5A Alternative Parts (Cross-Reference): VNQ5E250AJTR-E; Introduction Date: April 19, 2010 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ5E250AJ-E - VNQ5E250AJ-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ5E250AJ-E
VNQ5E250AJ-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ5E250AJ-E VNQ5E250AJ-E
Manufacturer: STMicroelectronics Win Source Part Number: 792778-VNQ5E250AJ-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 16-PowerFSOP (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 4 V ~ 28 V Rds On (Typ): 250 mOhm (Maximum) Family Name: VNQ5E250AJ Categories: Integrated Circuits (ICs) Manufacturer Package: PowerSSO-16 Current - Output (Maximum): 3.5A Alternative Parts (Cross-Reference): VNQ5E250AJTR-E; Introduction Date: April 19, 2010 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 792778-VNQ5E250AJ-E
Series: VIPower
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart
Package: 16-PowerFSOP (0.154", 3.90mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 4
Output Configuration: High Side
Voltage - Load: 4 V ~ 28 V
Rds On (Typ): 250 mOhm (Maximum)
Family Name: VNQ5E250AJ
Categories: Integrated Circuits (ICs)
Manufacturer Package: PowerSSO-16
Current - Output (Maximum): 3.5A
Alternative Parts (Cross-Reference): VNQ5E250AJTR-E;
Introduction Date: April 19, 2010
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNQ5E250AJ-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNQ5E250AJ-E
PMIC - Power Distribution Switches, Load Drivers VNQ5E250AJ-E
IC PWR DRVR N-CHAN 1:1 PWRSSO16

IC PWR DRVR N-CHAN 1:1 PWRSSO16

Supplier's Site Datasheet
Power Load Sw, Aec-Q100, 13V, Powersso16; Power Load Switch Type Stmicroelectronics - 45AC7972 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Aec-Q100, 13V, Powersso16; Power Load Switch Type Stmicroelectronics
45AC7972
Power Load Sw, Aec-Q100, 13V, Powersso16; Power Load Switch Type Stmicroelectronics 45AC7972
POWER LOAD SW, AEC-Q100, 13V, POWERSSO16; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:5A; On State Resistance:0.25ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:16Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

POWER LOAD SW, AEC-Q100, 13V, POWERSSO16; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:5A; On State Resistance:0.25ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:16Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNQ5E250AJ-E VNQ5E250AJ-E 45AC7972
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ5E250AJ-E PMIC - Power Distribution Switches, Load Drivers Power Load Sw, Aec-Q100, 13V, Powersso16; Power Load Switch Type Stmicroelectronics
Voltage 4 V ~ 28 V 13V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-285/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details