STMicroelectronics, Inc. Driver, High Side, 19A, Soic; Supply Voltage Min Stmicroelectronics VNQ5050KTR-E

Description
DRIVER, HIGH SIDE, 19A, SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:36V; No. of Outputs:4Outputs; Output Voltage:-; Output Current:19A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
DRIVER, HIGH SIDE, 19A, SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:36V; No. of Outputs:4Outputs; Output Voltage:-; Output Current:19A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver, High Side, 19A, Soic; Supply Voltage Min Stmicroelectronics - 18AC8025 - Newark, An Avnet Company
Chicago, IL, United States
Driver, High Side, 19A, Soic; Supply Voltage Min Stmicroelectronics
18AC8025
Driver, High Side, 19A, Soic; Supply Voltage Min Stmicroelectronics 18AC8025
DRIVER, HIGH SIDE, 19A, SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:36V; No. of Outputs:4Outputs; Output Voltage:-; Output Current:19A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes

DRIVER, HIGH SIDE, 19A, SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:36V; No. of Outputs:4Outputs; Output Voltage:-; Output Current:19A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 18AC8025
Product Name Driver, High Side, 19A, Soic; Supply Voltage Min Stmicroelectronics
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 710-CY7B933-JXCT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details