STMicroelectronics, Inc. Driver, High Side, 19A, Soic; Supply Voltage Min Stmicroelectronics VNQ5050AK-E

Description
DRIVER, HIGH SIDE, 19A, SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:36V; No. of Outputs:4Outputs; Output Voltage:-; Output Current:19A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes
Description
DRIVER, HIGH SIDE, 19A, SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:36V; No. of Outputs:4Outputs; Output Voltage:-; Output Current:19A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Driver, High Side, 19A, Soic; Supply Voltage Min Stmicroelectronics - 18AC8024 - Newark, An Avnet Company
Chicago, IL, United States
Driver, High Side, 19A, Soic; Supply Voltage Min Stmicroelectronics
18AC8024
Driver, High Side, 19A, Soic; Supply Voltage Min Stmicroelectronics 18AC8024
DRIVER, HIGH SIDE, 19A, SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:36V; No. of Outputs:4Outputs; Output Voltage:-; Output Current:19A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes

DRIVER, HIGH SIDE, 19A, SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:36V; No. of Outputs:4Outputs; Output Voltage:-; Output Current:19A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 18AC8024
Product Name Driver, High Side, 19A, Soic; Supply Voltage Min Stmicroelectronics
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Interface module - 704-5024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details