STMicroelectronics, Inc. Power Load Sw, Low Side, 9A, Sot-223-4; Power Load Switch Type Stmicroelectronics VNN7NV04PTR-E

Description
POWER LOAD SW, LOW SIDE, 9A, SOT-223-4; Power Load Switch Type:Low Side; Input Voltage:-; Current Limit:9A; On State Resistance:0.065ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SW, LOW SIDE, 9A, SOT-223-4; Power Load Switch Type:Low Side; Input Voltage:-; Current Limit:9A; On State Resistance:0.065ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Sw, Low Side, 9A, Sot-223-4; Power Load Switch Type Stmicroelectronics - 18AC8022 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Low Side, 9A, Sot-223-4; Power Load Switch Type Stmicroelectronics
18AC8022
Power Load Sw, Low Side, 9A, Sot-223-4; Power Load Switch Type Stmicroelectronics 18AC8022
POWER LOAD SW, LOW SIDE, 9A, SOT-223-4; Power Load Switch Type:Low Side; Input Voltage:-; Current Limit:9A; On State Resistance:0.065ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

POWER LOAD SW, LOW SIDE, 9A, SOT-223-4; Power Load Switch Type:Low Side; Input Voltage:-; Current Limit:9A; On State Resistance:0.065ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNN7NV04PTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNN7NV04PTR-E
PMIC - Power Distribution Switches, Load Drivers VNN7NV04PTR-E
IC PWR DRIVER N-CHAN 1:1 SOT223

IC PWR DRIVER N-CHAN 1:1 SOT223

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 18AC8022 VNN7NV04PTR-E
Product Name Power Load Sw, Low Side, 9A, Sot-223-4; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Current 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-165 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details