STMicroelectronics, Inc. PMIC - Power Distribution Switches, Load Drivers VNN3NV04PTR-E

Description
IC PWR DRIVER N-CHAN 1:1 SOT223
Datasheet
Description
IC PWR DRIVER N-CHAN 1:1 SOT223
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNN3NV04PTR-E
PMIC - Power Distribution Switches, Load Drivers VNN3NV04PTR-E
IC PWR DRIVER N-CHAN 1:1 SOT223

IC PWR DRIVER N-CHAN 1:1 SOT223

Supplier's Site Datasheet
Power Load Sw, Low Side, 5A, Sot-223-4; Power Load Switch Type Stmicroelectronics - 18AC8021 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Low Side, 5A, Sot-223-4; Power Load Switch Type Stmicroelectronics
18AC8021
Power Load Sw, Low Side, 5A, Sot-223-4; Power Load Switch Type Stmicroelectronics 18AC8021
POWER LOAD SW, LOW SIDE, 5A, SOT-223-4; Power Load Switch Type:Low Side; Input Voltage:-; Current Limit:5A; On State Resistance:0.12ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

POWER LOAD SW, LOW SIDE, 5A, SOT-223-4; Power Load Switch Type:Low Side; Input Voltage:-; Current Limit:5A; On State Resistance:0.12ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNN3NV04PTR-E 18AC8021
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Sw, Low Side, 5A, Sot-223-4; Power Load Switch Type Stmicroelectronics
Current 3.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 2403748-1 - TE Connectivity
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Power Distribution Units - 325189 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type F
View Details