STMicroelectronics Electronic Wholesale - VNN1NV04 VNN1NV04

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279634-VNN1NV04 Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): NCV8402ASTT1G; VNN1NV04P-E; VNN3NV04PTR-E; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279634-VNN1NV04 Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): NCV8402ASTT1G; VNN1NV04P-E; VNN3NV04PTR-E; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - VNN1NV04 - 1279634-VNN1NV04 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - VNN1NV04
1279634-VNN1NV04
Electronic Wholesale - VNN1NV04 1279634-VNN1NV04
Manufacturer: STMicroelectronics Win Source Part Number: 1279634-VNN1NV04 Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): NCV8402ASTT1G; VNN1NV04P-E; VNN3NV04PTR-E; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1279634-VNN1NV04
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): NCV8402ASTT1G; VNN1NV04P-E; VNN3NV04PTR-E;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1279634-VNN1NV04
Product Name Electronic Wholesale - VNN1NV04
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-E3 Model: FMV06N80E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 800 volts
rDS(on) 2 ohms
IDSS 6000 milliamps
View Details
CSD16322Q5 N-Channel NexFET™ Power MOSFETs - CSD16322Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0058 ohms
View Details
7 suppliers
N-Channel Power MOSFET - BSC340N08NS3-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0340 ohms
View Details