STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VNLD5160TR-E VNLD5160TR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 811629-VNLD5160TR-E Packaging: Reel Mounting Style: SMD Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: Low Side Voltage - Load: 41V (Maximum) Rds On (Typ): 160mOhm Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 3.5A Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: VNLD5160 Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 811629-VNLD5160TR-E Packaging: Reel Mounting Style: SMD Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: Low Side Voltage - Load: 41V (Maximum) Rds On (Typ): 160mOhm Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 3.5A Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: VNLD5160 Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNLD5160TR-E - VNLD5160TR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNLD5160TR-E
VNLD5160TR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNLD5160TR-E VNLD5160TR-E
Manufacturer: STMicroelectronics Win Source Part Number: 811629-VNLD5160TR-E Packaging: Reel Mounting Style: SMD Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: Low Side Voltage - Load: 41V (Maximum) Rds On (Typ): 160mOhm Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 3.5A Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: VNLD5160 Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V

Manufacturer: STMicroelectronics
Win Source Part Number: 811629-VNLD5160TR-E
Packaging: Reel
Mounting Style: SMD
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 2
Output Configuration: Low Side
Voltage - Load: 41V (Maximum)
Rds On (Typ): 160mOhm
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 3.5A
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Part Number Series: VNLD5160
Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V

Buy Now
PMIC - Power Distribution Switches, Load Drivers - VNLD5160TR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNLD5160TR-E
PMIC - Power Distribution Switches, Load Drivers VNLD5160TR-E
IC PWR DRIVER N-CHANNEL 1:1 8SO

IC PWR DRIVER N-CHANNEL 1:1 8SO

Supplier's Site Datasheet
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics - 47AK7143 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics
47AK7143
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics 47AK7143
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNLD5160TR-E VNLD5160TR-E 47AK7143
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNLD5160TR-E PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics
Voltage 41V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-317 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details