STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers VNLD5090-E

Description
Win Source Part Number: 1103975-VNLD5090-E Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: OMNIFET III™, VIPower™ Features: Auto Restart, Status Flag Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Current - Output (Max): 13A Output Configuration: Low Side Voltage - Load: 36V (Max) Rds On (Typ): 90mOhm (Max) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MCP14628-E/SN; MIC4427YM; TC4427COA; FAN3224TMX; NCP81071ADR2G; FAN3227TMXVNLD5090-E .; VNLD5090E; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18682,VNLD5090-E -ND Base Product Number: VNLD5090 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1103975-VNLD5090-E Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: OMNIFET III™, VIPower™ Features: Auto Restart, Status Flag Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Current - Output (Max): 13A Output Configuration: Low Side Voltage - Load: 36V (Max) Rds On (Typ): 90mOhm (Max) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MCP14628-E/SN; MIC4427YM; TC4427COA; FAN3224TMX; NCP81071ADR2G; FAN3227TMXVNLD5090-E .; VNLD5090E; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18682,VNLD5090-E -ND Base Product Number: VNLD5090 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1103975-VNLD5090-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1103975-VNLD5090-E
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1103975-VNLD5090-E
Win Source Part Number: 1103975-VNLD5090-E Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: OMNIFET III™, VIPower™ Features: Auto Restart, Status Flag Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Current - Output (Max): 13A Output Configuration: Low Side Voltage - Load: 36V (Max) Rds On (Typ): 90mOhm (Max) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MCP14628-E/SN; MIC4427YM; TC4427COA; FAN3224TMX; NCP81071ADR2G; FAN3227TMXVNLD5090-E .; VNLD5090E; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18682,VNLD5090-E -ND Base Product Number: VNLD5090 Product Status: Obsolete

Win Source Part Number: 1103975-VNLD5090-E
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: OMNIFET III™, VIPower™
Features: Auto Restart, Status Flag
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Number of Outputs: 2
Current - Output (Max): 13A
Output Configuration: Low Side
Voltage - Load: 36V (Max)
Rds On (Typ): 90mOhm (Max)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): MCP14628-E/SN; MIC4427YM; TC4427COA; FAN3224TMX; NCP81071ADR2G; FAN3227TMXVNLD5090-E.; VNLD5090E;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-18682,VNLD5090-E-ND
Base Product Number: VNLD5090
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1103975-VNLD5090-E
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products