STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VNL5160N3TR-E VNL5160N3TR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 038174-VNL5160N3TR-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 3.5A Voltage - Load: 36V (Max) Rds On (Typ): 160 mOhm Family Name: VNL5160N3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-223 Supply Voltage - Operating: 3.5 V to 5.5 V Alternative Parts (Cross-Reference): VNL5160N3-E; Introduction Date: March 23, 2010 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 038174-VNL5160N3TR-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 3.5A Voltage - Load: 36V (Max) Rds On (Typ): 160 mOhm Family Name: VNL5160N3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-223 Supply Voltage - Operating: 3.5 V to 5.5 V Alternative Parts (Cross-Reference): VNL5160N3-E; Introduction Date: March 23, 2010 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNL5160N3TR-E - VNL5160N3TR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNL5160N3TR-E
VNL5160N3TR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNL5160N3TR-E VNL5160N3TR-E
Manufacturer: STMicroelectronics Win Source Part Number: 038174-VNL5160N3TR-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 3.5A Voltage - Load: 36V (Max) Rds On (Typ): 160 mOhm Family Name: VNL5160N3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-223 Supply Voltage - Operating: 3.5 V to 5.5 V Alternative Parts (Cross-Reference): VNL5160N3-E; Introduction Date: March 23, 2010 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 038174-VNL5160N3TR-E
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 3.5A
Voltage - Load: 36V (Max)
Rds On (Typ): 160 mOhm
Family Name: VNL5160N3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-223
Supply Voltage - Operating: 3.5 V to 5.5 V
Alternative Parts (Cross-Reference): VNL5160N3-E;
Introduction Date: March 23, 2010
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Power Load Switch, 5V, Sot-223-4; Power Load Switch Type Stmicroelectronics - 45AC7968 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5V, Sot-223-4; Power Load Switch Type Stmicroelectronics
45AC7968
Power Load Switch, 5V, Sot-223-4; Power Load Switch Type Stmicroelectronics 45AC7968
POWER LOAD SWITCH, 5V, SOT-223-4; Power Load Switch Type:Low Side; Input Voltage:5V; Current Limit:5A; On State Resistance:0.16ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

POWER LOAD SWITCH, 5V, SOT-223-4; Power Load Switch Type:Low Side; Input Voltage:5V; Current Limit:5A; On State Resistance:0.16ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNL5160N3TR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNL5160N3TR-E
PMIC - Power Distribution Switches, Load Drivers VNL5160N3TR-E
IC PWR SWITCH N-CHAN 1:1 SOT223

IC PWR SWITCH N-CHAN 1:1 SOT223

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNL5160N3TR-E 45AC7968 VNL5160N3TR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNL5160N3TR-E Power Load Switch, 5V, Sot-223-4; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 36V (Max) 5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-443/000-002 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details