STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers VNL5030JTR-E

Description
Win Source Part Number: 1014464-VNL5030JTR-E Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: OMNIFET III™, VIPower™ Features: Auto Restart, Status Flag Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 25A Output Configuration: Low Side Voltage - Load: 36V (Max) Rds On (Typ): 30mOhm (Max) Package / Case: 12-LSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PowerSSO-12 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-14317-1,VNL5030J TR-E-ND,497-14317-2, 497-14317-6 Base Product Number: VNL5030
Request a Quote Datasheet
Description
Win Source Part Number: 1014464-VNL5030JTR-E Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: OMNIFET III™, VIPower™ Features: Auto Restart, Status Flag Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 25A Output Configuration: Low Side Voltage - Load: 36V (Max) Rds On (Typ): 30mOhm (Max) Package / Case: 12-LSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PowerSSO-12 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-14317-1,VNL5030J TR-E-ND,497-14317-2, 497-14317-6 Base Product Number: VNL5030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1014464-VNL5030JTR-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1014464-VNL5030JTR-E
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1014464-VNL5030JTR-E
Win Source Part Number: 1014464-VNL5030JTR-E Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: OMNIFET III™, VIPower™ Features: Auto Restart, Status Flag Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 25A Output Configuration: Low Side Voltage - Load: 36V (Max) Rds On (Typ): 30mOhm (Max) Package / Case: 12-LSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PowerSSO-12 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-14317-1,VNL5030J TR-E-ND,497-14317-2, 497-14317-6 Base Product Number: VNL5030

Win Source Part Number: 1014464-VNL5030JTR-E
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: OMNIFET III™, VIPower™
Features: Auto Restart, Status Flag
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 25A
Output Configuration: Low Side
Voltage - Load: 36V (Max)
Rds On (Typ): 30mOhm (Max)
Package / Case: 12-LSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: PowerSSO-12
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-14317-1,VNL5030JTR-E-ND,497-14317-2,497-14317-6
Base Product Number: VNL5030

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1014464-VNL5030JTR-E
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1066ACP - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details