The VNI4140KTR-32 is a quad high-side smart power solid-state relay in a PowerSSO-24 package, designed to drive four independent resistive, capacitive, or inductive loads with 1 A per channel and a maximum voltage of 41 V. It features built-in protections including shorted load, overtemperature, and undervoltage shutdown, with non-simultaneous restart of overloaded channels to prevent supply current spikes. The device includes open-drain diagnostic outputs and 3.3 V CMOS/TTL compatible inputs. It conforms to IEC 61131-2 and offers ESD protection up to ±25 kV per IEC 61000-4-2. The part is supplied in tape and reel packaging.
Solid State Relays - PCB Mount Quad High Side SSR 0.08 RDSon 1A 41V
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | VNI4140KTR-32 |
| Product Name | Solid State Relays - PCB Mount |
| Approvals | RoHS |