The VNHD7012AYTR is an automotive-grade H-bridge motor driver integrating dual high-side drivers and external low-side MOSFET drivers, designed for brushed DC motor control. It features MultiSense diagnostic functions including current, temperature, and voltage monitoring, along with protections such as thermal shutdown, overvoltage clamp, undervoltage shutdown, and current limitation. The device operates with 3 V CMOS-compatible inputs and supports PWM up to 20 kHz. It is housed in a PowerSSO-36 exposed pad package and is AEC-Q100 qualified. The part is rated for a continuous output current of 38 A and a supply voltage up to 38 V.
Win Source Part Number: 1253347-VNHD7012AYTR
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Series: Automotive, AEC-Q100, VIPOWER™
Package: Tape & Reel
Applications: Automotive
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: CMOS, Power MOSFET
Current - Output: 38A
Function: Driver
Interface: PWM
Output Configuration: Half Bridge (4)
Voltage - Load: 4V ~ 28V
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 4V ~ 28V
Package / Case: 36-PowerFSOP (0.295", 7.50mm Width)
Supplier Device Package: PowerSSO-36
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-18344-6,VNHD7012
Base Product Number: VNHD7012
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1253347-VNHD7012AYTR |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| TJ | -40 to 150 C (-40 to 302 F) |