Win Source Part Number: 1253344-VNHD7012AY
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Series: ECOPACK®, VIPower™
Package: Tube
Applications: Automotive
Standard Package: 49
Mounting: SMD (SMT)
Technology: CMOS, Power MOSFET
Current - Output: 38A
Function: Driver
Interface: PWM
Output Configuration: Half Bridge (4)
Voltage - Load: 4V ~ 28V
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 4V ~ 28V
Package / Case: 36-PowerFSOP (0.295", 7.50mm Width)
Supplier Device Package: PowerSSO-36
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: OBSOLETE
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: STMicroelectronics
Other Names: 497-VNHD7012AY
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1253344-VNHD7012AY |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| TJ | -40 to 150 C (-40 to 302 F) |