Win Source Part Number: 1253345-VNH7100ASTR
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Series: Automotive, AEC-Q100, VIPOWER™
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 12A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Output Configuration: Half Bridge (2)
Voltage - Load: 4V ~ 28V
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 4V ~ 28V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-17629-2,497-1762
Base Product Number: VNH7100
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1253345-VNH7100ASTR |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| TJ | -40 to 150 C (-40 to 302 F) |