The VNH7070ASTR is an automotive-grade, fully integrated H-bridge motor driver in an SO-16N package, designed for brushed DC motor control in automotive applications. It supports output currents up to 15A per leg with a supply voltage range up to 41V and features PWM operation up to 20kHz. The device includes protection functions such as overvoltage clamp, thermal shutdown, cross-conduction protection, and diagnostic capabilities for output short to ground, open-load, and loss of ground conditions. It has 3V CMOS-compatible logic inputs, a current-sense output for motor current monitoring, and operates over a junction temperature range of -40°C to 150°C. The package is ECOPACK® compliant and the device is automotive qualified.
Win Source Part Number: 1316337-VNH7070ASTR
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Series: Automotive, AEC-Q100, VIPOWER™
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 15A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Output Configuration: Half Bridge (2)
Voltage - Load: 4V ~ 28V
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 4V ~ 28V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-17630-2,VNH7070A
Base Product Number: VNH7070
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1316337-VNH7070ASTR |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| TJ | -40 to 150 C (-40 to 302 F) |