The VNH7040AYTR is an automotive-grade, fully integrated H-bridge motor driver in a PowerSSO-36TP package with exposed die pads for enhanced thermal performance. It supports a continuous output current of 35 A per leg and operates from a supply voltage of 4 V to 28 V. The device is AEC-Q100 qualified, features CMOS-compatible 3 V inputs, PWM operation up to 20 kHz, and includes multiple protection functions such as overcurrent, thermal shutdown, overvoltage clamp, and short-to-ground/shor
Win Source Part Number: 1253346-VNH7040AYTR
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Series: Automotive, AEC-Q100, VIPOWER™
Package: Tape & Reel
Applications: Automotive
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 35A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Output Configuration: Half Bridge (2)
Voltage - Load: 4V ~ 28V
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 4V ~ 28V
Package / Case: 36-PowerBFSOP (0.295", 7.50mm Width)
Supplier Device Package: PowerSSO-36
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-17631-1,497-1763
Base Product Number: VNH7040
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1253346-VNH7040AYTR |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| TJ | -40 to 150 C (-40 to 302 F) |