STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND920P-E VND920P-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 721112-VND920P-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 28-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 16 mOhm (Maximum) Family Name: VND920P Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 28-SO Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): VND920PTR-E; VND5025AKTR-E; VND5012AKTR-E; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 28
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 721112-VND920P-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 28-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 16 mOhm (Maximum) Family Name: VND920P Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 28-SO Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): VND920PTR-E; VND5025AKTR-E; VND5012AKTR-E; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND920P-E
VND920P-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND920P-E VND920P-E
Manufacturer: STMicroelectronics Win Source Part Number: 721112-VND920P-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 28-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 16 mOhm (Maximum) Family Name: VND920P Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 28-SO Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): VND920PTR-E; VND5025AKTR-E; VND5012AKTR-E; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 28

Manufacturer: STMicroelectronics
Win Source Part Number: 721112-VND920P-E
Series: VIPower
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart
Package: 28-SOIC (0.295", 7.50mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 5.5 V ~ 36 V
Rds On (Typ): 16 mOhm (Maximum)
Family Name: VND920P
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 28-SO
Current - Output (Maximum): 30A
Alternative Parts (Cross-Reference): VND920PTR-E; VND5025AKTR-E; VND5012AKTR-E;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 28

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VND920P-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND920P-E
PMIC - Power Distribution Switches, Load Drivers VND920P-E
IC PWR DRIVER N-CHANNEL 1:1 28SO

IC PWR DRIVER N-CHANNEL 1:1 28SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND920P-E VND920P-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND920P-E PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5 V ~ 36 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-303 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details