STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND830TR-E VND830TR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 799148-VND830TR-E Series: VIPower Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 16-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 60 mOhm (Maximum) Family Name: VND830 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SO Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): VND830E13TR ; VND830-E; VND830; VND830ETR-E; Introduction Date: October 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 799148-VND830TR-E Series: VIPower Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 16-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 60 mOhm (Maximum) Family Name: VND830 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SO Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): VND830E13TR ; VND830-E; VND830; VND830ETR-E; Introduction Date: October 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND830TR-E
VND830TR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND830TR-E VND830TR-E
Manufacturer: STMicroelectronics Win Source Part Number: 799148-VND830TR-E Series: VIPower Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 16-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 60 mOhm (Maximum) Family Name: VND830 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SO Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): VND830E13TR ; VND830-E; VND830; VND830ETR-E; Introduction Date: October 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 799148-VND830TR-E
Series: VIPower
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart
Package: 16-SOIC (0.295", 7.50mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 2
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 5.5 V ~ 36 V
Rds On (Typ): 60 mOhm (Maximum)
Family Name: VND830
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SO
Current - Output (Maximum): 6A
Alternative Parts (Cross-Reference): VND830E13TR ; VND830-E; VND830; VND830ETR-E;
Introduction Date: October 01, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND830TR-E
PMIC - Power Distribution Switches, Load Drivers VND830TR-E
IC PWR DRIVER N-CHANNEL 1:1 16SO

IC PWR DRIVER N-CHANNEL 1:1 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND830TR-E VND830TR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND830TR-E PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5 V ~ 36 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 750-614 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details