STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND830ETR-E VND830ETR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 712856-VND830ETR-E Series: VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 16-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 65 mOhm (Maximum) Family Name: VND830E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-SO Current - Output (Maximum): 9.5A Alternative Parts (Cross-Reference): TLE8102SGAUMA1; TLE8102SG; VND830E-E; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 712856-VND830ETR-E Series: VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 16-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 65 mOhm (Maximum) Family Name: VND830E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-SO Current - Output (Maximum): 9.5A Alternative Parts (Cross-Reference): TLE8102SGAUMA1; TLE8102SG; VND830E-E; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND830ETR-E
VND830ETR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND830ETR-E VND830ETR-E
Manufacturer: STMicroelectronics Win Source Part Number: 712856-VND830ETR-E Series: VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 16-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 65 mOhm (Maximum) Family Name: VND830E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-SO Current - Output (Maximum): 9.5A Alternative Parts (Cross-Reference): TLE8102SGAUMA1; TLE8102SG; VND830E-E; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 712856-VND830ETR-E
Series: VIPower
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart
Package: 16-SOIC (0.295", 7.50mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 5.5 V ~ 36 V
Rds On (Typ): 65 mOhm (Maximum)
Family Name: VND830E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-SO
Current - Output (Maximum): 9.5A
Alternative Parts (Cross-Reference): TLE8102SGAUMA1; TLE8102SG; VND830E-E;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND830ETR-E
PMIC - Power Distribution Switches, Load Drivers VND830ETR-E
IC PWR DRIVER N-CHANNEL 1:1 16SO

IC PWR DRIVER N-CHANNEL 1:1 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND830ETR-E VND830ETR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND830ETR-E PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5 V ~ 36 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details