STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND830ASP VND830ASP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279619-VND830ASP Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 10-PowerSO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: PowerSO-10 Exposed Bottom Pad Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: VND830 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 5.5V ~ 36V Rds On: 60mOhm (Maximum)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279619-VND830ASP Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 10-PowerSO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: PowerSO-10 Exposed Bottom Pad Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: VND830 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 5.5V ~ 36V Rds On: 60mOhm (Maximum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND830ASP - VND830ASP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND830ASP
VND830ASP
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND830ASP VND830ASP
Manufacturer: STMicroelectronics Win Source Part Number: 1279619-VND830ASP Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 10-PowerSO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: PowerSO-10 Exposed Bottom Pad Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: VND830 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 5.5V ~ 36V Rds On: 60mOhm (Maximum)

Manufacturer: STMicroelectronics
Win Source Part Number: 1279619-VND830ASP
Packaging: Tube
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Supply Voltage: Not Required
Number of Outputs: 2
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 10-PowerSO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSO-10 Exposed Bottom Pad
Current - Output (Maximum): 6A
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Family Part Number: VND830
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 5.5V ~ 36V
Rds On: 60mOhm (Maximum)

Buy Now
PMIC - Power Distribution Switches, Load Drivers - VND830ASP - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND830ASP
PMIC - Power Distribution Switches, Load Drivers VND830ASP
IC PWR DRIVER N-CHAN 1:1 PWRSO10

IC PWR DRIVER N-CHAN 1:1 PWRSO10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND830ASP VND830ASP
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND830ASP PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 2
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 750-1605/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details