The VND830ASP-E is a double channel high-side solid state relay designed for driving loads with one side connected to ground. It operates with a supply voltage range of 5.5V to 36V and can handle output currents of up to 6A per channel. The device features a very low on-resistance of 60 mΩ, which contributes to efficient operation. Key protective features include built-in thermal shutdown, current limitation, undervoltage shutdown, and overvoltage clamp, ensuring reliability in various applications. The device also offers a proportional load current sense output, allowing for accurate monitoring of load conditions. It is compliant with automotive grade standards and is RoHS compliant, making it suitable for environmentally conscious designs. The VND830ASP-E is packaged in a PowerSO-10 form factor, facilitating integration into compact designs.
DRIVER, HIGH SIDE, 6A, SOIC; Supply Voltage Min:5.5V; Supply Voltage Max:36V; No. of Outputs:2Outputs; Output Voltage:-; Output Current:6A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 18AC8016 |
| Product Name | Driver, High Side, 6A, Soic; Supply Voltage Min Stmicroelectronics |
| Features | RoHS |