STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND810SPTR-E VND810SPTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 902721-VND810SPTR-E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: PowerSO-10 Exposed Bottom Pad Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: VND810 Categories: Integrated Circuits (ICs) Case / Package: 10-PowerSO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-15918-2, 497-15918-2, -497-15918-1, 497-15918-1, VND810SPTR-E-ND
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 902721-VND810SPTR-E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: PowerSO-10 Exposed Bottom Pad Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: VND810 Categories: Integrated Circuits (ICs) Case / Package: 10-PowerSO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-15918-2, 497-15918-2, -497-15918-1, 497-15918-1, VND810SPTR-E-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND810SPTR-E
VND810SPTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND810SPTR-E VND810SPTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 902721-VND810SPTR-E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: PowerSO-10 Exposed Bottom Pad Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: VND810 Categories: Integrated Circuits (ICs) Case / Package: 10-PowerSO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-15918-2, 497-15918-2, -497-15918-1, 497-15918-1, VND810SPTR-E-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 902721-VND810SPTR-E
Series: VIPower™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Reel - TR
Package: PowerSO-10 Exposed Bottom Pad
Mounting: Surface Mount
Supply Voltage: Not Required
Part Status: Obsolete
Family Name: VND810
Categories: Integrated Circuits (ICs)
Case / Package: 10-PowerSO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-15918-2, 497-15918-2, -497-15918-1, 497-15918-1, VND810SPTR-E-ND

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VND810SPTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND810SPTR-E
PMIC - Power Distribution Switches, Load Drivers VND810SPTR-E
IC PWR DRIVER N-CHAN 1:1 PWRSO10

IC PWR DRIVER N-CHAN 1:1 PWRSO10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND810SPTR-E VND810SPTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND810SPTR-E PMIC - Power Distribution Switches, Load Drivers
Current 3.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-303 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details