STMicroelectronics Electronic Wholesale - VND7NV04 VND7NV04

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279611-VND7NV04 Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: Not Required Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: DPAK Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: VN*7NV Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Load Voltage (V): 36V (Maximum) Rds On: 60mOhm (Maximum)
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279611-VND7NV04 Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: Not Required Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: DPAK Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: VN*7NV Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Load Voltage (V): 36V (Maximum) Rds On: 60mOhm (Maximum)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - VND7NV04 - 1279611-VND7NV04 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - VND7NV04
1279611-VND7NV04
Electronic Wholesale - VND7NV04 1279611-VND7NV04
Manufacturer: STMicroelectronics Win Source Part Number: 1279611-VND7NV04 Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: Not Required Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: DPAK Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: VN*7NV Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Load Voltage (V): 36V (Maximum) Rds On: 60mOhm (Maximum)

Manufacturer: STMicroelectronics
Win Source Part Number: 1279611-VND7NV04
Packaging: Tube
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Supply Voltage: Not Required
Output Configuration: Low Side
Categories: Integrated Circuits
Supplier Device Package: DPAK
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - Output (Maximum): 6A
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: VN*7NV
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Load Voltage (V): 36V (Maximum)
Rds On: 60mOhm (Maximum)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1279611-VND7NV04
Product Name Electronic Wholesale - VND7NV04
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1324 - 1149766-AUIRF1324 - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3606-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 200 volts
rDS(on) 0.1700 ohms
IDSS 18000 milliamps
View Details
CSD17579Q3A CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17579Q3A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0142 ohms
View Details
8 suppliers