STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7NV04-1-E VND7NV04-1-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279612-VND7NV04-1-E Series: OMNIFET II, VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-251-3 Short Leads, IPak, TO-251AA Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 60 mOhm (Maximum) Family Name: VND7NV04-1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com RoHS State: Request Verification Manufacturer Package: I-Pak Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): DS4560S+; DS4560S+T&R; DS4560S-AR+T; Introduction Date: April 28, 2009 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279612-VND7NV04-1-E Series: OMNIFET II, VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-251-3 Short Leads, IPak, TO-251AA Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 60 mOhm (Maximum) Family Name: VND7NV04-1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com RoHS State: Request Verification Manufacturer Package: I-Pak Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): DS4560S+; DS4560S+T&R; DS4560S-AR+T; Introduction Date: April 28, 2009 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7NV04-1-E - 1279612-VND7NV04-1-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7NV04-1-E
1279612-VND7NV04-1-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7NV04-1-E 1279612-VND7NV04-1-E
Manufacturer: STMicroelectronics Win Source Part Number: 1279612-VND7NV04-1-E Series: OMNIFET II, VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-251-3 Short Leads, IPak, TO-251AA Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 60 mOhm (Maximum) Family Name: VND7NV04-1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com RoHS State: Request Verification Manufacturer Package: I-Pak Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): DS4560S+; DS4560S+T&R; DS4560S-AR+T; Introduction Date: April 28, 2009 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1279612-VND7NV04-1-E
Series: OMNIFET II, VIPower
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-251-3 Short Leads, IPak, TO-251AA
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Output Configuration: Low Side
Voltage - Load: 36V (Maximum)
Rds On (Typ): 60 mOhm (Maximum)
Family Name: VND7NV04-1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Manufacturer Package: I-Pak
Current - Output (Maximum): 6A
Alternative Parts (Cross-Reference): DS4560S+; DS4560S+T&R; DS4560S-AR+T;
Introduction Date: April 28, 2009
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1279612-VND7NV04-1-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7NV04-1-E
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

55V 75A MOSFET Transistor - 278-AUIRF3205ZS - ERSAELECTRONICS PTE. LTD.
Specs
PD 170000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers
CSD17302Q5A 30V N Channel NexFET? Power MOSFET - CSD17302Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0090 ohms
View Details
8 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3753-01R - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.6500 ohms
IDSS 13000 milliamps
View Details