STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7E050AJTR VND7E050AJTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 938728-VND7E050AJTR Series: Automotive, AEC-Q100, VIPOWER™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 16-PowerLFSOP (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: VND7E050 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-16 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-19574-1, 497-19574-2, 497-19574-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 938728-VND7E050AJTR Series: Automotive, AEC-Q100, VIPOWER™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 16-PowerLFSOP (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: VND7E050 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-16 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-19574-1, 497-19574-2, 497-19574-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7E050AJTR - VND7E050AJTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7E050AJTR
VND7E050AJTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7E050AJTR VND7E050AJTR
Manufacturer: STMicroelectronics Win Source Part Number: 938728-VND7E050AJTR Series: Automotive, AEC-Q100, VIPOWER™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 16-PowerLFSOP (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: VND7E050 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-16 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-19574-1, 497-19574-2, 497-19574-6

Manufacturer: STMicroelectronics
Win Source Part Number: 938728-VND7E050AJTR
Series: Automotive, AEC-Q100, VIPOWER™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Reel - TR
Package: 16-PowerLFSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: VND7E050
Categories: Integrated Circuits (ICs)
Case / Package: PowerSSO-16
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-19574-1, 497-19574-2, 497-19574-6

Buy Now Datasheet
Power Load Sw, Low Side, -40 To 150Deg C Rohs Compliant Stmicroelectronics - 47AK7142 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Low Side, -40 To 150Deg C Rohs Compliant Stmicroelectronics
47AK7142
Power Load Sw, Low Side, -40 To 150Deg C Rohs Compliant Stmicroelectronics 47AK7142
POWER LOAD SW, LOW SIDE, -40 TO 150DEG C ROHS COMPLIANT: YES

POWER LOAD SW, LOW SIDE, -40 TO 150DEG C ROHS COMPLIANT: YES

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - VND7E050AJTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND7E050AJTR
PMIC - Power Distribution Switches, Load Drivers VND7E050AJTR
IC PWR DRVR N-CHAN 1:1 PWRSSO16

IC PWR DRVR N-CHAN 1:1 PWRSSO16

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND7E050AJTR 47AK7142 VND7E050AJTR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7E050AJTR Power Load Sw, Low Side, -40 To 150Deg C Rohs Compliant Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Current 9.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 1-2141095-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Power Distribution Units - 2877892 - RS Components, Ltd.
Specs
Number of Outlets 8
Outlets IEC; IEC C13
View Details