STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7030AJTR-E VND7030AJTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 110822-VND7030AJTR-E Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Current - Output (Max): 40A Voltage - Load: 4 V to 28 V Rds On (Typ): 31 mOhm Family Name: VND7030AJ Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-16 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VND7030AJ-E; VND7030AJTR; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 110822-VND7030AJTR-E Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Current - Output (Max): 40A Voltage - Load: 4 V to 28 V Rds On (Typ): 31 mOhm Family Name: VND7030AJ Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-16 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VND7030AJ-E; VND7030AJTR; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7030AJTR-E
VND7030AJTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7030AJTR-E VND7030AJTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 110822-VND7030AJTR-E Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Current - Output (Max): 40A Voltage - Load: 4 V to 28 V Rds On (Typ): 31 mOhm Family Name: VND7030AJ Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-16 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VND7030AJ-E; VND7030AJTR; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 110822-VND7030AJTR-E
Packaging: Reel - TR
Features: Auto Restart, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Number of Outputs: 2
Current - Output (Max): 40A
Voltage - Load: 4 V to 28 V
Rds On (Typ): 31 mOhm
Family Name: VND7030AJ
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSSO-16
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): VND7030AJ-E; VND7030AJTR;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VND7030AJTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND7030AJTR-E
PMIC - Power Distribution Switches, Load Drivers VND7030AJTR-E
IC PWR DRVR N-CHAN 1:1 PWRSSO16

IC PWR DRVR N-CHAN 1:1 PWRSSO16

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND7030AJTR-E VND7030AJTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7030AJTR-E PMIC - Power Distribution Switches, Load Drivers
Voltage 4 V to 28 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB35 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 750-1605 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details