The VND600SP-E is a double channel high-side driver designed for automotive applications, compliant with AEC-Q100 standards. It operates at a maximum input voltage of 36V and features a low on-state resistance of 30 mΩ, allowing for efficient power management. The device can handle a load current of up to 25A and includes several protective features such as thermal shutdown, undervoltage shutdown, and overvoltage clamp, ensuring reliable operation under various conditions. It also offers a current sense output for proportional load current sensing and has a very low standby current, making it suitable for energy-sensitive applications. The package type is PowerSO-10, which is RoHS compliant and lead-free.
Manufacturer: STMicroelectronics
Win Source Part Number: 036446-VND600SPTR-E
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 2
Current - Output (Max): 25A
Voltage - Load: 5.5 V to 36 V
Rds On (Typ): 30 mOhm (Max)
Family Name: VND600SP
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 10-PowerSO
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TPD1030F(TE12L,Q); AOZ1360AIL; AOZ1360DIL; VND600SP;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC PWR DRIVER N-CHAN 1:1 PWRSO10
POWER LOAD SW, AEC-Q100, 13V, POWERSO-10; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:40A; On State Resistance:0.03ohm; Distribution Switch Case Style:PowerSO; No. of Pins:10Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | VND600SPTR-E | VND600SPTR-E | 45AC7958 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - VND600SPTR-E | PMIC - Power Distribution Switches, Load Drivers | Power Load Sw, Aec-Q100, 13V, Powerso-10; Power Load Switch Type Stmicroelectronics |
| Voltage | 5.5 V to 36 V | 13V |