Power Switch/Driver 1:1 N-Channel 25A 10-PowerSO
IC, MOSFET DRIVER; No. of Channels:2Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:10Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:-; Sink Current:-; Supply Voltage Min:5.5V RoHS Compliant: Yes
IC PWR DRIVER N-CHAN 1:1 PWRSO10
| Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | VND600SP-E | 33R1480 | VND600SP-E |
| Product Name | Power Distribution Switches, Load Drivers | Ic, Mosfet Driver; No. Of Channels Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | High-side | ||
| Number of Outputs | 2; 2 | ||
| Output Configuration | Inverting; Noninverting | ||
| Output Current | 25 amps |