STMicroelectronics
Power Switch ICs
VND5T050AKTR-E
Description
ST VND5T050AKTR-E
-
RS Components, Ltd.
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
ST VND5T050AKTR-E
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
2333119 |
|
Product Name
|
Power Switch ICs |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Microwire™; Irda
Device Type
UART
Features
RoHS
View Details
Technology
FCT
Device Type
Transceiver
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Supply Voltage
Other; 2.3V ~ 3.6V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
"56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Device Type
Transceiver
Supply Voltage
Other; 3.3V, 5V
Package Type
Tube
View Details
5 suppliers