Manufacturer: STMicroelectronics
Win Source Part Number: 120141-VND5T035AKTR-
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 2
Current - Output (Max): 30A
Voltage - Load: 8 V to 36 V
Rds On (Typ): 35 mOhm
Family Name: VND5T035AK
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSSO-24
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): AOZ1360AIL; AOZ1360DIL; TPD1030F(TE12L,Q) ; VND5025AKTR-E;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC PWR DRVR N-CHAN 1:1 PWRSSO24
POWER LOAD SW, AEC-Q100, 24V, POWERSSO24; Power Load Switch Type:High Side; Input Voltage:24V; Current Limit:42A; On State Resistance:0.035ohm;
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | VND5T035AKTR-E | VND5T035AKTR-E | 45AC7952 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5T035AKTR-E | PMIC - Power Distribution Switches, Load Drivers | Power Load Sw, Aec-Q100, 24V, Powersso24; Power Load Switch Type Stmicroelectronics |
| Voltage | 8 V to 36 V | 24V |