STMicroelectronics, Inc. PMIC - Power Distribution Switches, Load Drivers VND5N07-E

Description
IC PWR DRIVER N-CHANNEL 1:1 DPAK
Datasheet
Description
IC PWR DRIVER N-CHANNEL 1:1 DPAK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - VND5N07-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND5N07-E
PMIC - Power Distribution Switches, Load Drivers VND5N07-E
IC PWR DRIVER N-CHANNEL 1:1 DPAK

IC PWR DRIVER N-CHANNEL 1:1 DPAK

Supplier's Site Datasheet
Power Load Sw, Low Side, -40 To 150Deg C; Power Load Switch Type Stmicroelectronics - 98Y2524 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Low Side, -40 To 150Deg C; Power Load Switch Type Stmicroelectronics
98Y2524
Power Load Sw, Low Side, -40 To 150Deg C; Power Load Switch Type Stmicroelectronics 98Y2524
POWER LOAD SW, LOW SIDE, -40 TO 150DEG C; Power Load Switch Type:Low Side; Input Voltage:18V; Current Limit:5A; On State Resistance:0.2ohm; Distribution Switch Case Style:TO-252 (DPAK); No. of Pins:3Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, LOW SIDE, -40 TO 150DEG C; Power Load Switch Type:Low Side; Input Voltage:18V; Current Limit:5A; On State Resistance:0.2ohm; Distribution Switch Case Style:TO-252 (DPAK); No. of Pins:3Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND5N07-E 98Y2524
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Sw, Low Side, -40 To 150Deg C; Power Load Switch Type Stmicroelectronics
Current 3.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB16 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details