STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E160JTR-E VND5E160JTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117425-VND5E160JTR- E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 7A Voltage - Load: 4.5 V to 28 V Rds On (Typ): 160 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-12 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117425-VND5E160JTR- E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 7A Voltage - Load: 4.5 V to 28 V Rds On (Typ): 160 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-12 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E160JTR-E - VND5E160JTR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E160JTR-E
VND5E160JTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E160JTR-E VND5E160JTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 1117425-VND5E160JTR- E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 7A Voltage - Load: 4.5 V to 28 V Rds On (Typ): 160 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-12 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1117425-VND5E160JTR-E
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 2
Current - Output (Max): 7A
Voltage - Load: 4.5 V to 28 V
Rds On (Typ): 160 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSSO-12
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND5E160JTR-E
PMIC - Power Distribution Switches, Load Drivers VND5E160JTR-E
IC PWR SWTCH N-CHAN 1:1 PWRSSO12

IC PWR SWTCH N-CHAN 1:1 PWRSSO12

Supplier's Site Datasheet
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics - 69AH3716 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics
69AH3716
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics 69AH3716
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND5E160JTR-E VND5E160JTR-E 69AH3716
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E160JTR-E PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics
Voltage 4.5 V to 28 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Module Components - 185403-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
Power Distribution Units - 637928 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type F - German Schuko
View Details