STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E025BK-E VND5E025BK-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279587-VND5E025BK-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 24-BSOP (0.295", 7.50mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 4.5 V ~ 28 V Rds On (Typ): 25 mOhm (Maximum) Family Name: VND5E025 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-24 Current - Output (Maximum): 43A Alternative Parts (Cross-Reference): AOZ1360DIL; AOZ1360AIL; VND5E025BKTR-E; Introduction Date: September 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279587-VND5E025BK-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 24-BSOP (0.295", 7.50mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 4.5 V ~ 28 V Rds On (Typ): 25 mOhm (Maximum) Family Name: VND5E025 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-24 Current - Output (Maximum): 43A Alternative Parts (Cross-Reference): AOZ1360DIL; AOZ1360AIL; VND5E025BKTR-E; Introduction Date: September 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E025BK-E
VND5E025BK-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E025BK-E VND5E025BK-E
Manufacturer: STMicroelectronics Win Source Part Number: 1279587-VND5E025BK-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 24-BSOP (0.295", 7.50mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 4.5 V ~ 28 V Rds On (Typ): 25 mOhm (Maximum) Family Name: VND5E025 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-24 Current - Output (Maximum): 43A Alternative Parts (Cross-Reference): AOZ1360DIL; AOZ1360AIL; VND5E025BKTR-E; Introduction Date: September 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1279587-VND5E025BK-E
Series: VIPower
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart
Package: 24-BSOP (0.295", 7.50mm Width) Exposed Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 4.5 V ~ 28 V
Rds On (Typ): 25 mOhm (Maximum)
Family Name: VND5E025
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSSO-24
Current - Output (Maximum): 43A
Alternative Parts (Cross-Reference): AOZ1360DIL; AOZ1360AIL; VND5E025BKTR-E;
Introduction Date: September 17, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VND5E025BK-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND5E025BK-E
PMIC - Power Distribution Switches, Load Drivers VND5E025BK-E
IC PWR DRVR N-CHAN 1:1 PWRSSO24

IC PWR DRVR N-CHAN 1:1 PWRSSO24

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND5E025BK-E VND5E025BK-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E025BK-E PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V ~ 28 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-264/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details