STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E008MYTR-E VND5E008MYTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 902710-VND5E008MYTR- E Series: Automotive, AEC-Q100, VIPOWER™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 36-BFSOP (0.295", 7.50mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: VND5E008 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-36 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 902710-VND5E008MYTR- E Series: Automotive, AEC-Q100, VIPOWER™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 36-BFSOP (0.295", 7.50mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: VND5E008 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-36 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E008MYTR-E
VND5E008MYTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E008MYTR-E VND5E008MYTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 902710-VND5E008MYTR- E Series: Automotive, AEC-Q100, VIPOWER™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 36-BFSOP (0.295", 7.50mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: VND5E008 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-36 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 902710-VND5E008MYTR-E
Series: Automotive, AEC-Q100, VIPOWER™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Reel - TR
Package: 36-BFSOP (0.295", 7.50mm Width) Exposed Pad
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: VND5E008
Categories: Integrated Circuits (ICs)
Case / Package: PowerSSO-36
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VND5E008MYTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND5E008MYTR-E
PMIC - Power Distribution Switches, Load Drivers VND5E008MYTR-E
IC PWR DRVR N-CHAN 1:1 PWRSSO36

IC PWR DRVR N-CHAN 1:1 PWRSSO36

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND5E008MYTR-E VND5E008MYTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E008MYTR-E PMIC - Power Distribution Switches, Load Drivers
Current 53.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-319 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details